Amphenol Industrial Circular Connector Assemblies MS3126F12-10SX

Description
10 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3126F12-10SX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126F12-10SX-ND
Circular Connector Assemblies 1178-MS3126F12-10SX-ND
10 Position Circular Connector Plug, Female Sockets Crimp

10 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - MS3126F12-10SX - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F12-10SX
MIL Spec Connector - MIL-DTL-26482 I MS3126F12-10SX
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PTSE 10C 10#20 SKT PLUG

PTSE 10C 10#20 SKT PLUG

Buy Now
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Industrial - 03M9236 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Industrial
03M9236
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Industrial 03M9236
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 12-10, Crimp; Military Specification Amphenol Industrial - 28T1138 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 12-10, Crimp; Military Specification Amphenol Industrial
28T1138
Mil Spec Cir Conn, Plug, 12-10, Crimp; Military Specification Amphenol Industrial 28T1138
MIL SPEC CIR CONN, PLUG, 12-10, CRIMP; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 12-10, CRIMP; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3126F12-10SX-ND MS3126F12-10SX MS3126F12-10SX 03M9236
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products