Red Lion Controls, Inc. CSINV- 8 Channel ±10 V Input Module CSINV800

Description
Dedicated high density input modules for the Modular Controller series Models available to accept ±10V and 0/4-20 mA inputs with per channel input options ±10V and 0/4-20 mA input versions available with 100 point linearization Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules
Datasheet
Description
Dedicated high density input modules for the Modular Controller series Models available to accept ±10V and 0/4-20 mA inputs with per channel input options ±10V and 0/4-20 mA input versions available with 100 point linearization Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSINV- 8 Channel ±10 V Input Module - CSINV800 - Red Lion Controls, Inc.
York, PA, United States
CSINV- 8 Channel ±10 V Input Module
CSINV800
CSINV- 8 Channel ±10 V Input Module CSINV800
Dedicated high density input modules for the Modular Controller series Models available to accept ±10V and 0/4-20 mA inputs with per channel input options ±10V and 0/4-20 mA input versions available with 100 point linearization Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules

Dedicated high density input modules for the Modular Controller series
Models available to accept ±10V and 0/4-20 mA inputs with per channel input options
±10V and 0/4-20 mA input versions available with 100 point linearization
Unused inputs can be disabled to increase overall reading rate
Ideal for data-acquisition applications
Auto addressing minimizes configuration time
Can be used in conjunction with any CS series modules

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Data Input Modules
Product Number CSINV800
Product Name CSINV- 8 Channel ±10 V Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
VIPA SLIO Module, Analog Input - 031-1CB70 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor Modular Bay or Slot System
Host Connection Ethernet
Application General Lab & Industrial
View Details
PLC Modules - 2084-APAX-5017H-B-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details