Red Lion Controls, Inc. RTD Temperature Input Module IRMA0001

Description
High accuracy, better than 0.1% of span Slimline housing of 6 mm Excellent EMC performance and 50/60 Hz noise suppression Selectable < 30 ms / 300 ms response time Pre-calibrated temperature ranges selectable via DIP-switches Flexibly loop powered by 3.3...35 VDC via connectors < 30 ms fast response time with simultaneous sensor error detection when selected Selectable 300 ms response time when signal dampening is needed Selectable DIP settings for easy configuration of more than 1000 factory calibrated measurement ranges
Description
High accuracy, better than 0.1% of span Slimline housing of 6 mm Excellent EMC performance and 50/60 Hz noise suppression Selectable < 30 ms / 300 ms response time Pre-calibrated temperature ranges selectable via DIP-switches Flexibly loop powered by 3.3...35 VDC via connectors < 30 ms fast response time with simultaneous sensor error detection when selected Selectable 300 ms response time when signal dampening is needed Selectable DIP settings for easy configuration of more than 1000 factory calibrated measurement ranges

Suppliers

Company
Product
Description
Supplier Links
RTD Temperature Input Module - IRMA0001 - Red Lion Controls, Inc.
York, PA, United States
RTD Temperature Input Module
IRMA0001
RTD Temperature Input Module IRMA0001
High accuracy, better than 0.1% of span Slimline housing of 6 mm Excellent EMC performance and 50/60 Hz noise suppression Selectable < 30 ms / 300 ms response time Pre-calibrated temperature ranges selectable via DIP-switches Flexibly loop powered by 3.3...35 VDC via connectors < 30 ms fast response time with simultaneous sensor error detection when selected Selectable 300 ms response time when signal dampening is needed Selectable DIP settings for easy configuration of more than 1000 factory calibrated measurement ranges
  • High accuracy, better than 0.1% of span
  • Slimline housing of 6 mm
  • Excellent EMC performance and 50/60 Hz noise suppression
  • Selectable < 30 ms / 300 ms response time
  • Pre-calibrated temperature ranges selectable via DIP-switches
  • Flexibly loop powered by 3.3...35 VDC via connectors
  • < 30 ms fast response time with simultaneous sensor error detection when selected
  • Selectable 300 ms response time when signal dampening is needed
  • Selectable DIP settings for easy configuration of more than 1000 factory calibrated measurement ranges
Supplier's Site
Rtd Temperature Input Module, Din Rail; Signal Conditioner Input Red Lion Controls - 33AH0645 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Temperature Input Module, Din Rail; Signal Conditioner Input Red Lion Controls
33AH0645
Rtd Temperature Input Module, Din Rail; Signal Conditioner Input Red Lion Controls 33AH0645
RTD TEMPERATURE INPUT MODULE, DIN RAIL; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:35VDC; No. of Channels:-; Isolation Input:Isolated RoHS Compliant: Yes

RTD TEMPERATURE INPUT MODULE, DIN RAIL; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:35VDC; No. of Channels:-; Isolation Input:Isolated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Data Input Modules Signal Conditioners
Product Number IRMA0001 33AH0645
Product Name RTD Temperature Input Module Rtd Temperature Input Module, Din Rail; Signal Conditioner Input Red Lion Controls
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details