Red Lion Controls, Inc. CSRTD- 6 Channel RTD Input Module CSRTD600

Description
Dedicated high density temperature input modules for the Modular Controller series Models available for thermocouple or RTD inputs Thermocouple input version provides independent type selection for each input Full isolated design offers 1 kV isolation between channels (CSTC8ISO only) Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules CSRTD600 and CSTC8000 are UL Listed
Datasheet
Description
Dedicated high density temperature input modules for the Modular Controller series Models available for thermocouple or RTD inputs Thermocouple input version provides independent type selection for each input Full isolated design offers 1 kV isolation between channels (CSTC8ISO only) Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules CSRTD600 and CSTC8000 are UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSRTD- 6 Channel RTD Input Module - CSRTD600 - Red Lion Controls, Inc.
York, PA, United States
CSRTD- 6 Channel RTD Input Module
CSRTD600
CSRTD- 6 Channel RTD Input Module CSRTD600
Dedicated high density temperature input modules for the Modular Controller series Models available for thermocouple or RTD inputs Thermocouple input version provides independent type selection for each input Full isolated design offers 1 kV isolation between channels (CSTC8ISO only) Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules CSRTD600 and CSTC8000 are UL Listed

Dedicated high density temperature input modules for the Modular Controller series
Models available for thermocouple or RTD inputs
Thermocouple input version provides independent type selection for each input
Full isolated design offers 1 kV isolation between channels (CSTC8ISO only)
Unused inputs can be disabled to increase overall reading rate
Ideal for data-acquisition applications
Auto addressing minimizes configuration time
Can be used in conjunction with any CS series modules
CSRTD600 and CSTC8000 are UL Listed

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Data Input Modules
Product Number CSRTD600
Product Name CSRTD- 6 Channel RTD Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Guard I/O 8 Point Digital Comb Module - 1791DS-IB4XOW4 - Allen-Bradley / Rockwell Automation
Specs
Form Factor DIN Rail
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
Strain Gauge Input Module - SGIM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Form Factor Stand-alone
Application General Lab & Industrial
DC Voltage .313 - 2.95 mV
View Details