Red Lion Controls, Inc. 8 Channel ±10 V Input Module, 100-Point Linearizer/channel CSINV8L0

Description
Dedicated high density input modules for the Modular Controller series Models available to accept ±10V and 0/4-20 mA inputs with per channel input options ±10V and 0/4-20 mA input versions available with 100 point linearization Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules
Datasheet
Description
Dedicated high density input modules for the Modular Controller series Models available to accept ±10V and 0/4-20 mA inputs with per channel input options ±10V and 0/4-20 mA input versions available with 100 point linearization Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Channel ±10 V Input Module, 100-Point Linearizer/channel - CSINV8L0 - Red Lion Controls, Inc.
York, PA, United States
8 Channel ±10 V Input Module, 100-Point Linearizer/channel
CSINV8L0
8 Channel ±10 V Input Module, 100-Point Linearizer/channel CSINV8L0
Dedicated high density input modules for the Modular Controller series Models available to accept ±10V and 0/4-20 mA inputs with per channel input options ±10V and 0/4-20 mA input versions available with 100 point linearization Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules

Dedicated high density input modules for the Modular Controller series
Models available to accept ±10V and 0/4-20 mA inputs with per channel input options
±10V and 0/4-20 mA input versions available with 100 point linearization
Unused inputs can be disabled to increase overall reading rate
Ideal for data-acquisition applications
Auto addressing minimizes configuration time
Can be used in conjunction with any CS series modules

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Data Input Modules
Product Number CSINV8L0
Product Name 8 Channel ±10 V Input Module, 100-Point Linearizer/channel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
VIPA SLIO Module, Analog Input - 031-1CD35 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor Modular Bay or Slot System
Host Connection Ethernet
Application General Lab & Industrial
View Details
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module - AMAX-4830-B - Advantech
Specs
Form Factor DIN Rail; DIN-rail
Isolation Isolated Digital Inputs
DC Voltage Logic level 0: 3 V max. Logic level 1: 10~30 VDC
View Details
2 suppliers