Red Lion Controls, Inc. MPAXP- Process Input Module, AC Powered MPAXP000

Description
Designed for use with LPAX5 and EPAX5 (LPAX0500 and EPAX0500) Process Inputs Module Supports 0 to 20 mA or 0 to 10 V Easy module installation 85 to 250 VAC Input Power Programmed using Crimson® 2.0 software
Description
Designed for use with LPAX5 and EPAX5 (LPAX0500 and EPAX0500) Process Inputs Module Supports 0 to 20 mA or 0 to 10 V Easy module installation 85 to 250 VAC Input Power Programmed using Crimson® 2.0 software

Suppliers

Company
Product
Description
Supplier Links
MPAXP- Process Input Module, AC Powered - MPAXP000 - Red Lion Controls, Inc.
York, PA, United States
MPAXP- Process Input Module, AC Powered
MPAXP000
MPAXP- Process Input Module, AC Powered MPAXP000
Designed for use with LPAX5 and EPAX5 (LPAX0500 and EPAX0500) Process Inputs Module Supports 0 to 20 mA or 0 to 10 V Easy module installation 85 to 250 VAC Input Power Programmed using Crimson® 2.0 software

Designed for use with LPAX5 and EPAX5 (LPAX0500 and EPAX0500)
Process Inputs Module
Supports 0 to 20 mA or 0 to 10 V
Easy module installation
85 to 250 VAC Input Power
Programmed using Crimson® 2.0 software

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Data Input Modules
Product Number MPAXP000
Product Name MPAXP- Process Input Module, AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
VIPA SLIO Module, Analog Input - 031-1BB90 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor Modular Bay or Slot System
Host Connection Ethernet
Application General Lab & Industrial
View Details
16DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6251-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers