APMR0016 -- 3 PHASE FAULT DETECTION MODULE 230 VAC
Red Lion Controls, Inc.
3 Phase Fault Detection Module 230 VAC
APMR0016
Description
Protects Against Phase Loss, Unbalance, Under Voltage, and Phase Reversal
230 VAC Model
Low Cost
DIN Rail Mountable
Inrush Under Voltage Delay
Description
Protects Against Phase Loss, Unbalance, Under Voltage, and Phase Reversal
230 VAC Model
Low Cost
DIN Rail Mountable
Inrush Under Voltage Delay
Suppliers
3 Phase Fault Detection Module 230 VAC
APMR0016
Protects Against Phase Loss, Unbalance, Under Voltage, and Phase Reversal
230 VAC Model
Low Cost
DIN Rail Mountable
Inrush Under Voltage Delay
- Protects Against Phase Loss, Unbalance, Under Voltage, and Phase Reversal
- 230 VAC Model
- Low Cost
- DIN Rail Mountable
- Inrush Under Voltage Delay
Supplier's Site
Technical Specifications
|
Product Category
|
Data Input Modules |
|
Product Number
|
APMR0016 |
|
Product Name
|
3 Phase Fault Detection Module 230 VAC |
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Form Factor
Frame
Host Connection
None
Inputs
Digital static input
View Details
Form Factor
DIN Rail; DIN-rail
Isolation
Isolated Digital Inputs
DC Voltage
Logic level 0: 3 V max. Logic level 1: 10~30 VDC
View Details
2 suppliers