Red Lion Controls, Inc. MPAXDP- Dual Process Input Module, AC Powered MPAXDP00

Description
Dual Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Accepts 2 4-20 mA or 0-10 VDC Input Signals Linearization/Square Root Extraction Input Range 9 Digit Totalizer (integrator) with batching Field Upgradeable Option Cards AC Powered Version NEMA 4X/IP65 Crimson® 2.0 Software available for Meter Configuration Dual process input
Description
Dual Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Accepts 2 4-20 mA or 0-10 VDC Input Signals Linearization/Square Root Extraction Input Range 9 Digit Totalizer (integrator) with batching Field Upgradeable Option Cards AC Powered Version NEMA 4X/IP65 Crimson® 2.0 Software available for Meter Configuration Dual process input

Suppliers

Company
Product
Description
Supplier Links
MPAXDP- Dual Process Input Module, AC Powered - MPAXDP00 - Red Lion Controls, Inc.
York, PA, United States
MPAXDP- Dual Process Input Module, AC Powered
MPAXDP00
MPAXDP- Dual Process Input Module, AC Powered MPAXDP00
Dual Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Accepts 2 4-20 mA or 0-10 VDC Input Signals Linearization/Square Root Extraction Input Range 9 Digit Totalizer (integrator) with batching Field Upgradeable Option Cards AC Powered Version NEMA 4X/IP65 Crimson® 2.0 Software available for Meter Configuration Dual process input

Dual Process Input
1/8 DIN (50 mm x 97 mm)
5 Digit, 0.56" (14 mm) LED
Accepts 2 4-20 mA or 0-10 VDC Input Signals
Linearization/Square Root Extraction Input Range
9 Digit Totalizer (integrator) with batching
Field Upgradeable Option Cards
AC Powered Version
NEMA 4X/IP65
Crimson® 2.0 Software available for Meter Configuration
Dual process input

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Data Input Modules
Product Number MPAXDP00
Product Name MPAXDP- Dual Process Input Module, AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
VIPA SLIO Module, Analog Input - 031-1BD80 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor Modular Bay or Slot System
Host Connection Ethernet
Application General Lab & Industrial
View Details
7RTD IoT Modbus Ethernet Remote I/O - ADAM-6015-DE - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs RTD Input; Pt 100, Pt 1000, Balco 500, Ni 518
View Details
2 suppliers