IRMA3035 -- INTELLIGENT RTD MODULE WITH ANALOG OUTPUT DC POWERED
Red Lion Controls, Inc.
Intelligent RTD Module with Analog Output DC Powered
IRMA3035
Description
RTD Input Module
User Programmable Input
Sensor Break Detection
Multiple Analog Outputs
Electrical Isolation
9 to 32 VDC
Description
RTD Input Module
User Programmable Input
Sensor Break Detection
Multiple Analog Outputs
Electrical Isolation
9 to 32 VDC
Suppliers
Intelligent RTD Module with Analog Output DC Powered
IRMA3035
RTD Input Module
User Programmable Input
Sensor Break Detection
Multiple Analog Outputs
Electrical Isolation
9 to 32 VDC
- RTD Input Module
- User Programmable Input
- Sensor Break Detection
- Multiple Analog Outputs
- Electrical Isolation
- 9 to 32 VDC
Supplier's Site
Technical Specifications
|
Product Category
|
Data Input Modules |
|
Product Number
|
IRMA3035 |
|
Product Name
|
Intelligent RTD Module with Analog Output DC Powered |
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
DIN Rail; DIN-rail
DC Voltage
Wet Contact Logic level 1: 11~30 VDC Logic level 0: -3~5 VDC
Operating Temperature
-13 to 140 F (-25 to 60 C)
View Details
Form Factor
DIN Rail
Application
General Lab & Industrial
Agency Approval
Heavy Industrial CE, ATEX Pending UL Class I, Division 2, Groups A, B, C, D Pending
View Details
Resolution
12 bits
Operating Temperature
32 to 131 F (0 to 55 C)
View Details
2 suppliers
Isolation
yes
Operating Temperature
23 to 122 F (-5 to 50 C)
View Details