APMR0086 -- 3 PHASE FAULT DETECTION MODULE 380 VAC
Red Lion Controls, Inc.
3 Phase Fault Detection Module 380 VAC
APMR0086
Description
Protects Against Phase Loss, Unbalance, Under Voltage, and Phase Reversal
380 VAC Model
Low Cost
DIN Rail Mountable
Inrush Under Voltage Delay
Description
Protects Against Phase Loss, Unbalance, Under Voltage, and Phase Reversal
380 VAC Model
Low Cost
DIN Rail Mountable
Inrush Under Voltage Delay
Suppliers
3 Phase Fault Detection Module 380 VAC
APMR0086
Protects Against Phase Loss, Unbalance, Under Voltage, and Phase Reversal
380 VAC Model
Low Cost
DIN Rail Mountable
Inrush Under Voltage Delay
- Protects Against Phase Loss, Unbalance, Under Voltage, and Phase Reversal
- 380 VAC Model
- Low Cost
- DIN Rail Mountable
- Inrush Under Voltage Delay
Supplier's Site
Technical Specifications
|
Product Category
|
Data Input Modules |
|
Product Number
|
APMR0086 |
|
Product Name
|
3 Phase Fault Detection Module 380 VAC |
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Modular Bay or Slot System
Application
General Lab & Industrial
Filter / Amplifier
Amplifier; Filter
View Details
ECON Technologies Co.,Ltd
Sampling Frequency
205 kHz
Resolution
24 bits
Architecture
Analog; Digital
View Details
Hottinger Brüel & Kjær A/S
Form Factor
Frame
Host Connection
TCP/IP
Inputs
Standardized voltage (+/- 10V)
View Details