Red Lion Controls, Inc. 8 Channel 0(4)-20 mA In Module, 100-Point Linear per Channel| Red Lion CSINI8L0

Description
Dedicated high density input modules for the Modular Controller series Models available to accept ±10V and 0/4-20 mA inputs with per channel input options ±10V and 0/4-20 mA input versions available with 100 point linearization Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules
Datasheet
Description
Dedicated high density input modules for the Modular Controller series Models available to accept ±10V and 0/4-20 mA inputs with per channel input options ±10V and 0/4-20 mA input versions available with 100 point linearization Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Channel 0(4)-20 mA In Module, 100-Point Linear per Channel| Red Lion - CSINI8L0 - Red Lion Controls, Inc.
York, PA, United States
8 Channel 0(4)-20 mA In Module, 100-Point Linear per Channel| Red Lion
CSINI8L0
8 Channel 0(4)-20 mA In Module, 100-Point Linear per Channel| Red Lion CSINI8L0
Dedicated high density input modules for the Modular Controller series Models available to accept ±10V and 0/4-20 mA inputs with per channel input options ±10V and 0/4-20 mA input versions available with 100 point linearization Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules

Dedicated high density input modules for the Modular Controller series
Models available to accept ±10V and 0/4-20 mA inputs with per channel input options
±10V and 0/4-20 mA input versions available with 100 point linearization
Unused inputs can be disabled to increase overall reading rate
Ideal for data-acquisition applications
Auto addressing minimizes configuration time
Can be used in conjunction with any CS series modules

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Data Input Modules
Product Number CSINI8L0
Product Name 8 Channel 0(4)-20 mA In Module, 100-Point Linear per Channel| Red Lion
Unlock Full Specs
to access all available technical data

Similar Products

4-ch Input Module LAN-XI 51.2KHz - -3050-A-040-R - Hottinger Brüel & Kjær A/S
Specs
Form Factor Frame
Host Connection TCP/IP
Inputs Standardized voltage (+/- 10V)
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Application General Lab & Industrial
Filter / Amplifier Amplifier; Filter
View Details
Digital input - 753-432 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers
Input module - CPX-8NDE - Festo Corporation
Festo Corporation
Specs
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
2 suppliers