Red Lion Controls, Inc. MPAX5- Strain Gage Input Module, DC/24 VAC Powered MPAXS010

Description
Designed for use with LPAX5 (LPAX0500) Strain Gage Module Supports 24 mV or 240 mV Operation Easy module installation Requires 11 to 36 VDC (24 VDC nominal) Input Power Programmed using Crimson® 2.0 software
Description
Designed for use with LPAX5 (LPAX0500) Strain Gage Module Supports 24 mV or 240 mV Operation Easy module installation Requires 11 to 36 VDC (24 VDC nominal) Input Power Programmed using Crimson® 2.0 software

Suppliers

Company
Product
Description
Supplier Links
MPAX5- Strain Gage Input Module, DC/24 VAC Powered - MPAXS010 - Red Lion Controls, Inc.
York, PA, United States
MPAX5- Strain Gage Input Module, DC/24 VAC Powered
MPAXS010
MPAX5- Strain Gage Input Module, DC/24 VAC Powered MPAXS010
Designed for use with LPAX5 (LPAX0500) Strain Gage Module Supports 24 mV or 240 mV Operation Easy module installation Requires 11 to 36 VDC (24 VDC nominal) Input Power Programmed using Crimson® 2.0 software

Designed for use with LPAX5 (LPAX0500)
Strain Gage Module
Supports 24 mV or 240 mV Operation
Easy module installation
Requires 11 to 36 VDC (24 VDC nominal) Input Power
Programmed using Crimson® 2.0 software

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Data Input Modules
Product Number MPAXS010
Product Name MPAX5- Strain Gage Input Module, DC/24 VAC Powered
Unlock Full Specs
to access all available technical data

Similar Products

DR Series Input Modules - DR-IDC5A - Sensata Technologies
Specs
DC Voltage 30
DC Current 50 mA
AC Voltage 4-280 VAC
View Details
Input module - CPX-M-16DE-D - Festo Corporation
Specs
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
Isolated AC Voltage Input Module - ADAM-3112-AE - Advantech
Specs
Accuracy 0.1000 % FS
DC Voltage 0~120 V, 0~250 V, 0~400 V
View Details
3 suppliers
I/O Module - ibaM-4AI-IEPE - iba America LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Filter / Amplifier Filter
View Details