Heilind Electronics, Inc. Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 22992 CLASS L INLINE RCP SKT | |
| 22992 CLASS L WLL MNT RCP SKT | |
| 22992 SZ 52 STR PLG UG SZ 52 PIN '5' | |
| 26482 SII PLUG | |
| ADAPTER ETHERCON CAT6A CA | |
| CABLE CARRIER X SERIES ET | |
| CBL END MALE OD10-16MM PWR IN IP65/IP67 MTD OR CLSD CAP | |
| CLASS L, CABLE CONN RECPT SHL SZ 32 | |
| CLASS L, CABLE CONN RECT SZ 44 | |
| CLASS L, STRAIGHT PLUG SZ 32 PIN | |
| CLASS L, STRAIGHT PLUG SZ 32 | |
| CLASS L, STRAIGHT PLUG SZ 44 | |
| CLASS L, WALL MT RECPT SZ 44 | |
| Connectors Circular, Industrial - Metal, Dust Caps | |
| Connectors Circular, Unreviewed | |
| Connectors Circular,Accssy-Boot s,Caps,Strn Relfs,Seal Plugs,etc. | |
| Connectors Mil-Qualified, Circular Body, All | |
| F PLG, WRNCH CRIMP, STR8, THRDED FOR M17/2-RG6 CABLE | |
| M12 D-CODE SHIELDED ASSY 4PIN M CONN.M PIN | |
| M29 PWR RECEPT MALE,1M LDS 12AWG,1/2"NPT THD | |
| MICRO-D CONNECTOR | |
| MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment... | |
| N SEN, M12 X -SHLD, 08P, SCREW CABLE W/O SR, M, M, FI/PANEL C | |
| PANEL RECEPTACLE (FRONT OR REA R MOUNT) 1P SERIES GRAY 8-PIN | |
| PK SKT TEMPER GRIP CONNECTORS | |
| PLUG SELF LOCK CAD OD ALUMINUM | |
| POWERLOK G1 10MM 1 POS RCPT FLAT BUSBAR U KEY | |
| POWERLOK G1 10MM 1 POS RCPT FLAT BUSBAR Y KEY | |
| PROTECTIVE CAP | |
| RANGER 12POS IL RCPT 22AWG IP68/69 | |
| RANGER 16POS IN LIN RCPT 26AWG IP68/69 | |
| RANGER 16POS PNL MT RCPT 26AWG IP68/69 | |
| RANGER 16POS STR PLG 26AWG IP68/69 | |
| RANGER 27POS IN LIN RCPT 26AWG IP68/69 | |
| RANGER 27POS PNL MT RCPT 26AWG IP68/69 | |
| RANGER 27POS STR PLG 26AWG IP68/69 | |
| RANGER 4POS IN LIN RCPT 22AWG IP68/69 CAT 5E | |
| RANGER 4POS STRT PLG 22AWG IP68/69 CAT 5E | |
| RANGER 9POS IL RCPT 26AWG IP68/69 | |
| RANGER 9POS PNL MT RCPT 26AWG IP68/69 | |
| RANGER 9POS STR PLG 26AWG IP68/69 | |
| RANGER HD 12POS IN LIN RCPT 23-28AWG IP68/69 USB3.2 | |
| RANGER HD 12POS STRT PLG 22-28AWG IP68/69 USB3.2 | |
| RANGER HD 16POS IN LIN RCPT 28AWG IP68/69 USB2.0 | |
| RANGER HD 16POS PNL MT RCPT 28AWG IP68/69 USB2.0 | |
| RANGER HD 16POS STRT PLG 28/AWG IP68/69 USB2.0 | |
| RANGER HD 27POS IN LIN RCPT 28AWG IP68/69 HDMI1.3 | |
| RANGER HD 27POS STRT PLG 28AWG IP68/69 HDMI1.3 | |
| RANGER HD 9P SCRWLK PLG IP68/69 BROWN KEY | |
| RANGER HD 9P SCRWLK PLG IP68/69 GREEN KEY | |
| RANGER HD 9POS IN LIN RCPT 22-28AWG IP68/69 USB2.0 | |
| RANGER HD 9POS IN LIN RCPT IP68/69 GREEN KEY | |
| RANGER HD 9POS PLG IP68/69 GREEN KEY | |
| RANGR HD 9P SCRWLK PNL MT RCPT IP68/69 BROWN KEY | |
| RANGR HD 9P SCRWLK PNL MT RCPT IP68/69 GREEN KEY | |
| RECEPTACLE SPEAKON XX SERIES | |
| RECPT 3POLE FEM SLDR BLK/GLD IP65/66 FRNT MNT OR INTEGR CAP | |
| RECPT 5POLE FEM SLDR BLK/GLD IP65/66 FRNT MNT OR INTEGR CAP | |
| RECPT 5POLE MALE SLDR BLK/GLD IP65/66 FRNT MNT OR INTEGR CAP | |
| RECPT F/M PWR IN/OT 1/4" FLTTB IP65,66,67 MTD OR INTEGR CAP | |
| RECPT FEM PWR OUT 1/4" FLT TB IP65,66,67 MTD OR INTEGR CAP | |
| RECPT MALE PWR IN 1/4" FLT TB IP65,66,67 MTD OR INTEGR CAP | |
| RECPT W.NUT 2CTS | |
| SOLDER CUP TERMINI | |
| SPE 2POS JACK,PSH-PUL,RA PCB IP67 W/O BOARDLOCKS | |
| SPE 2POS JACK,PSH-PUL,SLDR CUP IP67 W/O BOARDLOCKS | |
| SPE 2POS JACK,PSH-PUL,VRT PCB IP67 W/BOARDLOCKS | |
| SPE 2POS PLG,PSH-PULL,IDC IP67 25/7 - 26/7AWG | |
| SPE 2POS PLG,PSH-PULL,IDC IP67 26/7 - 28/7AWG | |
| SPE 2POS PLG,SLDR PAD IP67 18-28AWG | |
| STRAIGHT PLUG OD CAD 26482 SER | |
| TRB PLUG, FULL CRIMP, STRAIGHT, 3-LUG FOR 752BA5314 | |
| TRS PLUG, FULL CRIMP, STRAIGHT, 3-LUG, FOR M17/176-0 | |
| TRS PLUG, WRENCH CRIMP, STRAIGHT, 3-LUG, FOR TRC-50-1 | |
| TRT PLUG, FULL CRIMP, STRAIGHT, THREADED, FOR 10602 |
| << Prev | Next >> |