Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3476W14-5S

Description
AE7 5C 5#16 SKT PLUG
Request a Quote Datasheet
Description
AE7 5C 5#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 5C 5#16 SKT PLUG

AE7 5C 5#16 SKT PLUG

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3476W14-5S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476W14-5S
MIL Spec Connector - MIL-C-26482 II MS3476W14-5S
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 14-5, Cable; Military Specification Aero Electric - 80P6496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14-5, Cable; Military Specification Aero Electric
80P6496
Circular Conn, Plug, 14-5, Cable; Military Specification Aero Electric 80P6496
CIRCULAR CONN, PLUG, 14-5, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 14-5, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Conn Mil-Dtl-26482 Circ Skt 5 Pos Crmp St Cbl Mnt 5Term Rohs Compliant Conesys - 79AH4768 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mil-Dtl-26482 Circ Skt 5 Pos Crmp St Cbl Mnt 5Term Rohs Compliant Conesys
79AH4768
Conn Mil-Dtl-26482 Circ Skt 5 Pos Crmp St Cbl Mnt 5Term Rohs Compliant Conesys 79AH4768
CONN MIL-DTL-26482 CIRC SKT 5 POS CRMP ST CBL MNT 5TERM ROHS COMPLIANT: NO

CONN MIL-DTL-26482 CIRC SKT 5 POS CRMP ST CBL MNT 5TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3476W14-5S MS3476W14-5S 80P6496 79AH4768
Product Name MIL Spec Connector - MIL-C-26482 II Circular Conn, Plug, 14-5, Cable; Military Specification Aero Electric Conn Mil-Dtl-26482 Circ Skt 5 Pos Crmp St Cbl Mnt 5Term Rohs Compliant Conesys
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details