Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3476W14-19S

Description
AE7 19C 19#20 SKT PLUG
Request a Quote Datasheet
Description
AE7 19C 19#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 19C 19#20 SKT PLUG

AE7 19C 19#20 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3476W14-19S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3476W14-19S
Connectors Mil-Qualified, Circular Body, All MS3476W14-19S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3476W14-19S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476W14-19S
MIL Spec Connector - MIL-C-26482 II MS3476W14-19S
Straight Plug

Straight Plug

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476W14-19S
MIL Spec Connector - MIL-C-26482 II MS3476W14-19S
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 14-19, Cable; Military Specification Aero Electric - 98Y5312 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14-19, Cable; Military Specification Aero Electric
98Y5312
Circular Conn, Plug, 14-19, Cable; Military Specification Aero Electric 98Y5312
CIRCULAR CONN, PLUG, 14-19, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 14-19, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Conn Mil-Dtl-26482 Circ Skt 19 Pos Crmp St Cbl Mnt 19Term Rohs Compliant Conesys - 79AH4765 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mil-Dtl-26482 Circ Skt 19 Pos Crmp St Cbl Mnt 19Term Rohs Compliant Conesys
79AH4765
Conn Mil-Dtl-26482 Circ Skt 19 Pos Crmp St Cbl Mnt 19Term Rohs Compliant Conesys 79AH4765
CONN MIL-DTL-26482 CIRC SKT 19 POS CRMP ST CBL MNT 19TERM ROHS COMPLIANT: NO

CONN MIL-DTL-26482 CIRC SKT 19 POS CRMP ST CBL MNT 19TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3476W14-19S MS3476W14-19S MS3476W14-19S 98Y5312 79AH4765
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Circular Conn, Plug, 14-19, Cable; Military Specification Aero Electric Conn Mil-Dtl-26482 Circ Skt 19 Pos Crmp St Cbl Mnt 19Term Rohs Compliant Conesys
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details