Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3476W14-9P

Description
AE7 9C 4#12 5#20 PIN PLUG
Request a Quote Datasheet
Description
AE7 9C 4#12 5#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 9C 4#12 5#20 PIN PLUG

AE7 9C 4#12 5#20 PIN PLUG

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3476W14-9P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476W14-9P
MIL Spec Connector - MIL-C-26482 II MS3476W14-9P
Straight Plug

Straight Plug

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3476W14-9P
MIL Spec Connector - MIL-DTL 5015, I MS3476W14-9P
AE7 9C 4#12 5#20 PIN PLUG

AE7 9C 4#12 5#20 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3476W14-9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3476W14-9P
Connectors Mil-Qualified, Circular Body, All MS3476W14-9P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Plug, 14-9, Cable; Military Specification Aero Electric - 80P6497 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14-9, Cable; Military Specification Aero Electric
80P6497
Circular Conn, Plug, 14-9, Cable; Military Specification Aero Electric 80P6497
CIRCULAR CONN, PLUG, 14-9, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, PLUG, 14-9, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3476W14-9P MS3476W14-9P MS3476W14-9P MS3476W14-9P 80P6497
Product Name MIL Spec Connector - MIL-C-26482 II MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 14-9, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2447-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details