Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3476W16-8S

Description
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl
Request a Quote
Description
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3476W16-8S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3476W16-8S
Connectors Mil-Qualified, Circular Body, All MS3476W16-8S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3476W16-8S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476W16-8S
MIL Spec Connector - MIL-C-26482 II MS3476W16-8S
Straight Plug

Straight Plug

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
MS3476W16-8S
Unspecified Connectors MS3476W16-8S
AE7 8C 8#16 SKT PLUG

AE7 8C 8#16 SKT PLUG

Buy Now
AE7 8C 8#16 SKT PLUG

AE7 8C 8#16 SKT PLUG

Buy Now
Circular Conn, Plug, 16-8, Cable; Military Specification Aero Electric - 80P6503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16-8, Cable; Military Specification Aero Electric
80P6503
Circular Conn, Plug, 16-8, Cable; Military Specification Aero Electric 80P6503
CIRCULAR CONN, PLUG, 16-8, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 16-8, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Connector Aero Electric - 53X0470 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Aero Electric
53X0470
Circular Connector Aero Electric 53X0470
Circular Connector

Circular Connector

Supplier's Site
Conn Mil-Dtl-26482 Circ Skt 8 Pos Crmp St Cbl Mnt 8Term Rohs Compliant Conesys - 79AH4770 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mil-Dtl-26482 Circ Skt 8 Pos Crmp St Cbl Mnt 8Term Rohs Compliant Conesys
79AH4770
Conn Mil-Dtl-26482 Circ Skt 8 Pos Crmp St Cbl Mnt 8Term Rohs Compliant Conesys 79AH4770
CONN MIL-DTL-26482 CIRC SKT 8 POS CRMP ST CBL MNT 8TERM ROHS COMPLIANT: NO

CONN MIL-DTL-26482 CIRC SKT 8 POS CRMP ST CBL MNT 8TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3476W16-8S MS3476W16-8S MS3476W16-8S Conesys Aero-Electric MS3476W16-8S 80P6503 53X0470 79AH4770
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Unspecified Connectors Circular Conn, Plug, 16-8, Cable; Military Specification Aero Electric Circular Connector Aero Electric Conn Mil-Dtl-26482 Circ Skt 8 Pos Crmp St Cbl Mnt 8Term Rohs Compliant Conesys
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details