4 Position Circular Connector Receptacle, Male Pins Screw
M12 D-CODE SHIELDED ASSY 4PIN M CONN.M PIN
Conn M12 Circular PIN 4 POS Crimp ST Cable Mount 4 Terminal 1 Port Product overview: MSDS-04BMMB-SL7001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MSDS-04BMMB-SL70
Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol LTW
Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Series: M
Package: Bulk
Product Status: Active
Connector Type: Receptacle, Male Pins
Number of Positions: 4
Shell Size - Insert: M12-4
Mounting Type: Free Hanging (In-Line)
Amphenol Industrial MSDS-04BMMB-SL7001
M Series, M12, 4A, 04 Pins, Field Installable, Straight RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1453-ND | MSDS-04BMMB-SL7001 | 436-MSDS-04BMMB-SL7001 | 1820136 | 04AC8865 | |
| Product Name | Circular Connector Assemblies | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | Electronic Connector | Connectors, Interconnects Circular Connectors Circular Connector Assemblies | Industrial Circular Connectors | M Series, M12, 4A, 04 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable mount | |||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 4.0 amps |