Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3476W18-32S

Description
AE7 32C 32#20 SKT PLUG
Request a Quote Datasheet
Description
AE7 32C 32#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 32C 32#20 SKT PLUG

AE7 32C 32#20 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3476W18-32S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3476W18-32S
Connectors Mil-Qualified, Circular Body, All MS3476W18-32S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3476W18-32S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476W18-32S
MIL Spec Connector - MIL-C-26482 II MS3476W18-32S
Straight Plug

Straight Plug

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3476W18-32S
MIL Spec Connector - MIL-DTL 5015, I MS3476W18-32S
AE7 32C 32#20 SKT PLUG

AE7 32C 32#20 SKT PLUG

Buy Now
Circular Conn, Plug, 18-32, Cable; Military Specification Aero Electric - 80P6506 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-32, Cable; Military Specification Aero Electric
80P6506
Circular Conn, Plug, 18-32, Cable; Military Specification Aero Electric 80P6506
CIRCULAR CONN, PLUG, 18-32, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 18-32, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3476W18-32S MS3476W18-32S MS3476W18-32S MS3476W18-32S 80P6506
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Plug, 18-32, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers