Amphenol Industrial Circular Connector Assemblies TVS06RF-15-19S

Description
TV 19C 19#20 SKT PLUG
Request a Quote Datasheet
Description
TV 19C 19#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-15-19S - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 SKT PLUG

TV 19C 19#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
TV 19C 19#20 SKT PLUG

TV 19C 19#20 SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-TVS06RF-15-19S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06RF-15-19S-ND
Circular Connector Assemblies 1178-TVS06RF-15-19S-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial - 60K7015 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial
60K7015
Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial 60K7015
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-15-19S TVS06RF-15-19S 1178-TVS06RF-15-19S-ND 60K7015
Product Name Circular Connector Assemblies Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SK6-021M05 | 5 Position Mini Pl SPEC Pak ® Plug (Female) Shell - SK6-021M05 - Anderson Power Products
Specs
Gender Female / Jack
View Details
3 suppliers
Circular Connector Assemblies - EEG.1K.308.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers