TV 2C 2#16 SKT PLUG
CONNECTOR
TV 2C 2#16 SKT PLUG
CONNECTOR
CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol TVS06RF-11-2S | TVS06RF-11-2S | TVS06RF-11-2S | 40M2235 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Aerospace | ||
| Gender | Male / Plug |