Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-15-19P

Description
TV 19C 19#20 PIN PLUG
Request a Quote Datasheet
Description
TV 19C 19#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-15-19P - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 PIN PLUG

TV 19C 19#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
TV 19C 19#20 PIN PLUG

TV 19C 19#20 PIN PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TVS06RF-15-19P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TVS06RF-15-19P
Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-15-19P
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
Circular Connector Assemblies - 1178-TVS06RF-15-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06RF-15-19P-ND
Circular Connector Assemblies 1178-TVS06RF-15-19P-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial - 57K0210 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial
57K0210
Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial 57K0210
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-15-19P TVS06RF-15-19P TVS06RF-15-19P 1178-TVS06RF-15-19P-ND 57K0210
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products