11 Position Circular Connector Plug, Female Sockets Crimp
MIL SPEC CIR CONN, PLUG, 19-11, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-TVS06DS-19-11S-ND | 31AK5255 |
| Product Name | Circular Connector Assemblies | Mil Spec Cir Conn, Plug, 19-11, Crimp; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 900 to 1250 volts |