Amphenol Industrial Circular Connector Assemblies TVS06RF-11-35SA

Description
TV 13C 13#22D SKT PLUG
Request a Quote Datasheet
Description
TV 13C 13#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 13C 13#22D SKT PLUG

TV 13C 13#22D SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-TVS06RF-11-35SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06RF-11-35SA-ND
Circular Connector Assemblies 1178-TVS06RF-11-35SA-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol TVS06RF-11-35SA - PEI-Genesis
Philadelphia, PA, United States
TV 13C 13#22D SKT PLUG NI

TV 13C 13#22D SKT PLUG NI

Buy Now
Circular Connector Plug Size 11, 13 Position, Cable; Product Range Amphenol Industrial - 34K0239 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 11, 13 Position, Cable; Product Range Amphenol Industrial
34K0239
Circular Connector Plug Size 11, 13 Position, Cable; Product Range Amphenol Industrial 34K0239
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-11-35SA 1178-TVS06RF-11-35SA-ND Amphenol TVS06RF-11-35SA 34K0239
Product Name Circular Connector Assemblies Circular Connector Plug Size 11, 13 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details