TV 6C 6#12 SKT RECP
Connector
TV 6C 6#12 SKT WALL RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TVPS00RF-17-6S | 1178-TVPS00RF-17-6S-ND | Amphenol TVPS00RF-17-6S | 97J2794 |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, Size 17, 6 Position, Wall; Product Range Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |