Amphenol Aerospace Corporation Circular Connector Assemblies TVS07DS-11-98P

Description
6 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVS07DS-11-98P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS07DS-11-98P-ND
Circular Connector Assemblies 1178-TVS07DS-11-98P-ND
6 Position Circular Connector Receptacle, Male Pins Crimp

6 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 11-98, Crimp; Product Range Amphenol Aerospace - 31AK5260 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 11-98, Crimp; Product Range Amphenol Aerospace
31AK5260
Mil Spec Cir Conn, Rcpt, 11-98, Crimp; Product Range Amphenol Aerospace 31AK5260
MIL SPEC CIR CONN, RCPT, 11-98, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold

MIL SPEC CIR CONN, RCPT, 11-98, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-TVS07DS-11-98P-ND 31AK5260
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 11-98, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC4 DIN Medium/High-Current Connectors - XC4B-4813 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details