Amphenol Industrial Circular Connector Assemblies TVS06RF-9-98S

Description
TV 3C 3#20 SKT PLUG
Request a Quote Datasheet
Description
TV 3C 3#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 3C 3#20 SKT PLUG

TV 3C 3#20 SKT PLUG

Buy Now
 - Amphenol TVS06RF-9-98S - PEI-Genesis
Philadelphia, PA, United States
TV 3C 3#20 SKT PLUG

TV 3C 3#20 SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-TVS06RF-9-98S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06RF-9-98S-ND
Circular Connector Assemblies 1178-TVS06RF-9-98S-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial - 60K7021 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial
60K7021
Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial 60K7021
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-9-98S Amphenol TVS06RF-9-98S 1178-TVS06RF-9-98S-ND 60K7021
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers