TV 6C 6#22D SKT PLUG
TV 6C 6#22D SKT PLUG
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TVS06RF-9-35S | 1178-TVS06RF-9-35S-ND | Amphenol TVS06RF-9-35S | 85K1785 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, Size 9, 6 Position, Cable; Product Range Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |