Amphenol Aerospace Corporation Circular Connector Assemblies TVS07DS-19-11P

Description
11 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
11 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVS07DS-19-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS07DS-19-11P-ND
Circular Connector Assemblies 1178-TVS07DS-19-11P-ND
11 Position Circular Connector Receptacle, Male Pins Crimp

11 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 19-11, Crimp; Product Range Amphenol Aerospace - 31AK5264 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 19-11, Crimp; Product Range Amphenol Aerospace
31AK5264
Mil Spec Cir Conn, Rcpt, 19-11, Crimp; Product Range Amphenol Aerospace 31AK5264
MIL SPEC CIR CONN, RCPT, 19-11, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold

MIL SPEC CIR CONN, RCPT, 19-11, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-TVS07DS-19-11P-ND 31AK5264
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 19-11, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 900 to 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7826D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details