Amphenol Industrial Circular Connector Assemblies TVS06RF-19-11P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVS06RF-19-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06RF-19-11P-ND
Circular Connector Assemblies 1178-TVS06RF-19-11P-ND
PLUG

PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
TV 11C 11#16 PIN PLUG

TV 11C 11#16 PIN PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - 987264-TVS06RF-19-11P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
987264-TVS06RF-19-11P
Connectors, Interconnects - Circular Connectors 987264-TVS06RF-19-11P
Win Source Part Number: 987264-TVS06RF-19-11 P Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 11 Color: Silver Features: Coupling Nut, Self Locking Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Marine, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 19-11 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Shell Finish: Electroless Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Other Names: AATVS06RF-19-11P,393 7-TVS06RF-19-11P,TVS 06RF1911P Base Product Number: TVS06RF Primary Material: Metal

Win Source Part Number: 987264-TVS06RF-19-11P
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, Tri-Start™ TV
Number of Positions: 11
Color: Silver
Features: Coupling Nut, Self Locking
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 19-11
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Electroless Nickel
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: AATVS06RF-19-11P,3937-TVS06RF-19-11P,TVS06RF1911P
Base Product Number: TVS06RF
Primary Material: Metal

Buy Now Datasheet
 - Amphenol TVS06RF-19-11P - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#16 PIN PLUG

TV 11C 11#16 PIN PLUG

Buy Now
Singapore, Singapore
Electronic Connector
436-TVS06RF-19-11P
Electronic Connector 436-TVS06RF-19-11P
Conn Circular PIN 11 POS Crimp ST Cable Mount 11 Terminal 1 Port Product overview: TVS06RF-19-11P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TVS06RF-19-11P can be used for catalog matching and distributor lookup.

Conn Circular PIN 11 POS Crimp ST Cable Mount 11 Terminal 1 Port Product overview: TVS06RF-19-11P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TVS06RF-19-11P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial - 34K0244 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial
34K0244
Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial 34K0244
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics PEI-Genesis ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-TVS06RF-19-11P-ND TVS06RF-19-11P 987264-TVS06RF-19-11P Amphenol TVS06RF-19-11P 436-TVS06RF-19-11P 34K0244
Product Name Circular Connector Assemblies Connectors, Interconnects - Circular Connectors Electronic Connector Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data