Amphenol Aerospace Corporation Circular Connector Assemblies TVS06DS-13-4S

Description
4 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVS06DS-13-4S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06DS-13-4S-ND
Circular Connector Assemblies 1178-TVS06DS-13-4S-ND
4 Position Circular Connector Plug, Female Sockets Crimp

4 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 13-4, Crimp; Product Range Amphenol Aerospace - 31AK5252 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 13-4, Crimp; Product Range Amphenol Aerospace
31AK5252
Mil Spec Cir Conn, Plug, 13-4, Crimp; Product Range Amphenol Aerospace 31AK5252
MIL SPEC CIR CONN, PLUG, 13-4, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-4

MIL SPEC CIR CONN, PLUG, 13-4, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-TVS06DS-13-4S-ND 31AK5252
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Plug, 13-4, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - Z8759-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Blade Type Power Connector Housings - 2243-1321G7-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details