TV 37C 37#22D PIN WALL RECP
37 Position Circular Connector Plug, Male Pins Crimp
TV 37C 37#22D PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts;
CONN PLUG MALE 37POS GOLD CRIMP
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol TVS06RF-15-35P | AATVS06RF-15-35P-ND | TVS06RF-15-35P | 31K5565 | TVS06RF-15-35P |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial | Circular Connector Assemblies | ||
| Gender | Female / Jack | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |