Amphenol Aerospace Corporation Circular Connector Assemblies TVS06DS-17-35S

Description
55 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
55 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVS06DS-17-35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06DS-17-35S-ND
Circular Connector Assemblies 1178-TVS06DS-17-35S-ND
55 Position Circular Connector Plug, Female Sockets Crimp

55 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Amphenol Aerospace - 31AK5254 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Amphenol Aerospace
31AK5254
Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Amphenol Aerospace 31AK5254
MIL SPEC CIR CONN, PLUG, 17-35, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-35

MIL SPEC CIR CONN, PLUG, 17-35, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-35

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-TVS06DS-17-35S-ND 31AK5254
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 400 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details