Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-19-32SA

Description
TV 32C 32#20 SKT PLUG NI
Request a Quote Datasheet
Description
TV 32C 32#20 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-19-32SA - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 SKT PLUG NI

TV 32C 32#20 SKT PLUG NI

Buy Now
Swedesboro, NJ, United States
TV 32C 32#20 SKT PLUG

TV 32C 32#20 SKT PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TVS06RF-19-32SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TVS06RF-19-32SA
Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-19-32SA
RFI PLUG, 38999 SIII

RFI PLUG, 38999 SIII

Buy Now
Circular Connector Assemblies - 1178-TVS06RF-19-32SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06RF-19-32SA-ND
Circular Connector Assemblies 1178-TVS06RF-19-32SA-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial - 22M1877 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial
22M1877
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial 22M1877
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-19-32SA TVS06RF-19-32SA TVS06RF-19-32SA 1178-TVS06RF-19-32SA-ND 22M1877
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-4910-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details