Amphenol Industrial Circular Connector Assemblies TVS06RF-15-35SA

Description
TV 37C 37#22D SKT PLUG
Request a Quote Datasheet
Description
TV 37C 37#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 37C 37#22D SKT PLUG

TV 37C 37#22D SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-TVS06RF-15-35SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06RF-15-35SA-ND
Circular Connector Assemblies 1178-TVS06RF-15-35SA-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol TVS06RF-15-35SA - PEI-Genesis
Philadelphia, PA, United States
TV 37C 37#22D SKT PLUG NI

TV 37C 37#22D SKT PLUG NI

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial - 86K8669 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial
86K8669
Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial 86K8669
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-15-35SA 1178-TVS06RF-15-35SA-ND Amphenol TVS06RF-15-35SA 86K8669
Product Name Circular Connector Assemblies Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Assemblies - 1124-1321-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.5 amps
View Details
2 suppliers