Amphenol Aerospace Corporation Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Aerospace TVS06RF-23-35P

Description
TV 100C 100#22D PIN WALL RECP
Request a Quote Datasheet
Description
TV 100C 100#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-23-35P - PEI-Genesis
Philadelphia, PA, United States
TV 100C 100#22D PIN WALL RECP

TV 100C 100#22D PIN WALL RECP

Buy Now
Swedesboro, NJ, United States
TV 100C 100#22D PIN PLUG

TV 100C 100#22D PIN PLUG

Buy Now
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Aerospace - 40M2240 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Aerospace
40M2240
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Aerospace 40M2240
CIRCULAR CONNECTOR PLUG SIZE 23, 100 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 100 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-23-35P TVS06RF-23-35P 40M2240
Product Name Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-316-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details