Amphenol Aerospace Corporation Circular Connector Assemblies TVS07DS-21-35P

Description
79 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
79 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVS07DS-21-35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS07DS-21-35P-ND
Circular Connector Assemblies 1178-TVS07DS-21-35P-ND
79 Position Circular Connector Receptacle, Male Pins Crimp

79 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 21-35, Crimp; Product Range Amphenol Aerospace - 31AK5265 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 21-35, Crimp; Product Range Amphenol Aerospace
31AK5265
Mil Spec Cir Conn, Rcpt, 21-35, Crimp; Product Range Amphenol Aerospace 31AK5265
MIL SPEC CIR CONN, RCPT, 21-35, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold

MIL SPEC CIR CONN, RCPT, 21-35, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-TVS07DS-21-35P-ND 31AK5265
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 21-35, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 900 to 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details