Amphenol Aerospace Corporation Circular Connector Assemblies TVS06DS-21-35S

Description
79 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
79 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVS06DS-21-35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06DS-21-35S-ND
Circular Connector Assemblies 1178-TVS06DS-21-35S-ND
79 Position Circular Connector Plug, Female Sockets Crimp

79 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 21-35, Crimp; Product Range Amphenol Aerospace - 31AK5256 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 21-35, Crimp; Product Range Amphenol Aerospace
31AK5256
Mil Spec Cir Conn, Plug, 21-35, Crimp; Product Range Amphenol Aerospace 31AK5256
MIL SPEC CIR CONN, PLUG, 21-35, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-35

MIL SPEC CIR CONN, PLUG, 21-35, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-35

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-TVS06DS-21-35S-ND 31AK5256
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Plug, 21-35, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 900 to 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers