TV 22C 22#22D PIN PLUG
TV 22C 22#22D PIN PLUG NI
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts;
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TVS06RF-13-35PA | 1178-TVS06RF-13-35PA-ND | Amphenol TVS06RF-13-35PA | 72K1006 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 13, 22 Position, Cable; Product Range Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |