Amphenol Industrial Circular Connector Assemblies TVS06RF-17-35P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVS06RF-17-35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06RF-17-35P-ND
Circular Connector Assemblies 1178-TVS06RF-17-35P-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol TVS06RF-17-35P - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#22D PIN WALL RECP

TV 55C 55#22D PIN WALL RECP

Buy Now
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial - 31K5567 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial
31K5567
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial 31K5567
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-TVS06RF-17-35P-ND Amphenol TVS06RF-17-35P 31K5567
Product Name Circular Connector Assemblies Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products