Connectors Circlr,Industrial,Me
Conn Circular SKT 14 POS Crimp ST Cable Mount 14 Terminal 1 Port Product overview: TVS06RF-23-14S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TVS06RF-23-14S can be used for catalog matching and distributor lookup.
TV 14C 14#12 SKT PLUG
CONNECTOR
TV 14C 14#12 SKT PLUG
Win Source Part Number: 1210358-TVS06RF-23-1
Category: Connectors, Interconnects>Circul
Series: MIL-DTL-38999 Series III, Tri-Start™ TV
Number of Positions: 14
Color: Silver
Features: Coupling Nut, Self Locking
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 23-14
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Electroless Nickel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): TVS06RF-23-14-S; TVS06RF2314S;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: AATVS06RF-23-14S,TVS
Base Product Number: TVS06RF
Primary Material: Metal
Circular Connector, MIL-C-38999 Series III, Plug, 14, Socket, Solder, Cable Mount RoHS Compliant: Yes
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TVS06RF-23-14S | 436-TVS06RF-23-14S | Amphenol TVS06RF-23-14S | TVS06RF-23-14S | TVS06RF-23-14S | 1210358-TVS06RF-23-14S | 89M2779 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Electronic Connector | MIL Spec Connector - MIL-DTL-38999 III | Connectors, Interconnects - Circular Connectors | Circular Connector, Mil-C-38999 Series Iii, Plug, 14, Socket, Solder, Cable Mount Rohs Compliant Amphenol Aerospace | ||
| Gender | Male / Plug | Male / Plug |