TV 3C 3#20 PIN PLUG NI
TV 3C 3#20 PIN PLUG NI
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-TVS06RF-9-98PA-ND | TVS06RF-9-98PA | Amphenol TVS06RF-9-98PA | 25K9976 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |