Amphenol Aerospace Corporation Circular Connector Assemblies TVS06DS-15-19S

Description
19 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
19 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVS06DS-15-19S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06DS-15-19S-ND
Circular Connector Assemblies 1178-TVS06DS-15-19S-ND
19 Position Circular Connector Plug, Female Sockets Crimp

19 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 15-19, Crimp; Product Range Amphenol Aerospace - 31AK5253 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 15-19, Crimp; Product Range Amphenol Aerospace
31AK5253
Mil Spec Cir Conn, Plug, 15-19, Crimp; Product Range Amphenol Aerospace 31AK5253
MIL SPEC CIR CONN, PLUG, 15-19, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-19

MIL SPEC CIR CONN, PLUG, 15-19, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:15-19

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-TVS06DS-15-19S-ND 31AK5253
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Plug, 15-19, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers