Amphenol Aerospace Corporation Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| • Clamping voltage as low as 11.9 volts • Low capacitance – suitable for high frequency applications • Unipolar or bipolar – using existing proven diode technology • Protection for... | |
| • Filter connector size package • Protection for 14, 31, 38 DC voltage circuits • Radiation hardened • No additional circuits required • Low impedance • Increased reliability • Nanosecond... | |
| The Amphenol® Energy Shunting Assembly (ESA) is a simple, compact unit which provides lightning and electromagnetic pulse (EMP) protection of systems in which many signal lines enter sensitive electronic equipment. | |
| These jam nut or wall mount style connectors offer lighter weights than glass fused steel hermetics. They feature 1x10-5 minimum leak rates when properly installed. This, combined with crimp insertable... | |
| 100% scoop-proof design - basic MIL-DTL-38999 Series I lengths Standard mounting dimensions - MIL-DTL-38999, Series III dimensions Compliance with European Specifications - PAN64333-2, LN29729, BS9522F0012, VG96912 Shell components are aluminum... |
| << Prev | Next >> |