TV 4C 4#16 SKT PLUG
TV 4C 4#16 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-TVS06RF-13-4SA-ND | TVS06RF-13-4SA | Amphenol TVS06RF-13-4SA | 30M6236 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |