Amphenol Aerospace Corporation Circular Connector Assemblies TVS07DS-15-19P

Description
19 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVS07DS-15-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS07DS-15-19P-ND
Circular Connector Assemblies 1178-TVS07DS-15-19P-ND
19 Position Circular Connector Receptacle, Male Pins Crimp

19 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 15-19, Crimp; Product Range Amphenol Aerospace - 31AK5262 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 15-19, Crimp; Product Range Amphenol Aerospace
31AK5262
Mil Spec Cir Conn, Rcpt, 15-19, Crimp; Product Range Amphenol Aerospace 31AK5262
MIL SPEC CIR CONN, RCPT, 15-19, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold

MIL SPEC CIR CONN, RCPT, 15-19, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-TVS07DS-15-19P-ND 31AK5262
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 15-19, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Standard & Miniature Phono Jack - 849M - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details