Amphenol Aerospace Corporation Circular Connector Assemblies TVS06DS-25-37S

Description
37 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
37 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVS06DS-25-37S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06DS-25-37S-ND
Circular Connector Assemblies 1178-TVS06DS-25-37S-ND
37 Position Circular Connector Plug, Female Sockets Crimp

37 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 25-37, Crimp; Product Range Amphenol Aerospace - 31AK5258 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 25-37, Crimp; Product Range Amphenol Aerospace
31AK5258
Mil Spec Cir Conn, Plug, 25-37, Crimp; Product Range Amphenol Aerospace 31AK5258
MIL SPEC CIR CONN, PLUG, 25-37, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-37

MIL SPEC CIR CONN, PLUG, 25-37, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-37

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-TVS06DS-25-37S-ND 31AK5258
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Plug, 25-37, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details