Amphenol Industrial Circular Connector Assemblies TVS06RF-11-98P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVS06RF-11-98P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS06RF-11-98P-ND
Circular Connector Assemblies 1178-TVS06RF-11-98P-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol TVS06RF-11-98P - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#20 PIN WALL RECP

TV 6C 6#20 PIN WALL RECP

Buy Now
Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial - 34K0242 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial
34K0242
Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial 34K0242
CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-TVS06RF-11-98P-ND Amphenol TVS06RF-11-98P 34K0242
Product Name Circular Connector Assemblies Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC4 DIN Medium/High-Current Connectors - XC4F-4813 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Wrapping
View Details