Amphenol Aerospace Corporation Circular Connector Assemblies TVS07DS-9-35P

Description
6 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVS07DS-9-35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVS07DS-9-35P-ND
Circular Connector Assemblies 1178-TVS07DS-9-35P-ND
6 Position Circular Connector Receptacle, Male Pins Crimp

6 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 9-35, Crimp; Product Range Amphenol Aerospace - 31AK5268 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 9-35, Crimp; Product Range Amphenol Aerospace
31AK5268
Mil Spec Cir Conn, Rcpt, 9-35, Crimp; Product Range Amphenol Aerospace 31AK5268
MIL SPEC CIR CONN, RCPT, 9-35, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-35

MIL SPEC CIR CONN, RCPT, 9-35, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-35

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-TVS07DS-9-35P-ND 31AK5268
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 9-35, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 400 to 500 volts
Unlock Full Specs
to access all available technical data