U.S. Tsubaki Power Transmission, LLC Datasheets for Roller Chain

Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
304 SS SERIES SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although...
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has...
600 AS SERIES AS Series chains are an excellent choice for drives requiring both corrosion resistance and high load capacity. Link plates are made of 304 stainless steel and the...
All dimensions are nominal values and for reference only
DOUBLE PITCH ROLLER CHAIN U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available...
Double Strand
E Series (Electro-Conductive Series) The special plastic used in the "E" series is electro conductive and permits electrical charge. These chains are suitable for applications where there is electric noise,...
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger...
K Series (Heat Resistant Series) The U.S. Tsubaki "K" series is made of a resilient new engineering plastic which can withstand environments where temperatures reach 284°F. In contrast to plastic...
LAMBDA for accumulating conveyors. Lube-free with a low center of gravity Long wear life Operates in temperatures up to 176°F (due to plastic components)
LAMBDA for accumulating conveyors. Narrow width accumulating chain Lube-free operation Operates in temperatures up to 176°F (due to plastic components)
LAMBDA for corrosion resistance Operates in temperatures up to 302°F Ideal for mildly corrosive environments Long-lasting and lube-free Note: 1. Drive and Conveyor series LAMBDA chains cannot be intercoupled or...
LAMBDA for hollow pin applications. Attachments or crossrods can be inserted at any pitch spacing Single and double pitch sizes available
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our...
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140
Maximize the performance of your vacuum chamber equipment with Vacuum Wrapper Chain from U.S. Tsubaki. High-grade materials mean our chains last longer in extreme heat and resist corrosion from sanitary...
NEPTUNE® CHAIN Double Pitch Conveyor Chain NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte...
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides...
New applications should use BL series chain. AL series was removed from the A.N.S.I. B29.8 Leaf chain standard in 1975.
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. Double Pitch Chain Standard Roller Type All dimensions are nominal values and for reference only...
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain All dimensions are nominal values and for reference only
Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.
RS Double Pitch Roller Chains An economical choice in drive applications where the speed is low, the load moderate, or the center distance relatively long. U.S. Tsubaki Double Pitch Drive...
RS DOUBLE PITCH TYPE Chain links are made of polyacetal. Pins are made of 304 stainless steel
Selection of free flow chain should be based upon the conveyor layout and the size of the conveyed load. Load capacities of all free flow chains are given in the...
Single Strand
Standard attachments are available for U.S. Tsubaki Hollow Pin chain in both single and double pitch types. Cross rods may be inserted into any link without disassembling the chain. All...
Standard Series RS Plastic chain consists of polyacetal chain links and 304 stainless steel pins and operates with standard roller chain sprockets. Based on power transmission roller chain, U.S. Tsubaki...
Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications...
Super Series The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain...
Super Stainless™ chain combines the corrosion resistance of stainless steel with the strength of carbon steel. This chain offers a higher side-bar waist and greater fatigue strength, as well as...
Super-H Series Super-H Series Chain has the same wide waist as Super Series. The link plate thickness is identical to those of the ASME/ANSI Heavy Series roller chains. The same...
SY Series (Anti-Chemical Series) The amazing SY series utilizes an engineering plastic which permits the chain to perform well even where chloride, acid, alkaline, oxidizers and most organic solvents are...
T Series T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The...
The best solution for preventing jamming. On conveyor lines, small parts, like nuts and bolts, can fall into the gaps between the guides and rollers, causing the chain to jam.
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch...
Titan® series chain for harsh environments.
TITANIUM TI SERIES TI Series chains are made completely of Titanium. Available in sizes RS35TI - RS60TI, Tl Series brings the unique properties of Titanium to roller chain applications, specifically...
Triple Strand
U.S. Tsubaki Poly-Steel chains are made to exacting specifications from polyacetal stainless steel. The combination of polyacetal inner links and 304 stainless steel pins and outer link plates effectively incorporates...
U.S. Tsubaki RS25 bushed chain is the smallest ANSI roller chain. It is ideal for power transmission in business machines, electro-optical equipment, and precision and general industrial machines where relatively...
U.S. Tsubaki Wrench chains have extra long pins extending beyond both sides of the chain. They serve as tension linkages for holding pipes securely in pipe wrenches.
Y Series (Anti-Chemical Series) The amazing Y series utilizes an engineering plastic which permits the chain to perform well even where chloride, acid, alkaline, oxidizers and most organic solvents are...
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting...
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. For staggered outboard...

<< Prev Next >>